Vishay Precision Group 100 Ohm 0.6W Resistor Y0062100R000T9L

Description
Res Metal Foil 100 Ohm 0.01% 0.6W ±1ppm/°C RDL Bulk Product overview: Y0062100R000T9L from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 Ohm, 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y0062100R000T9L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Foil 100 Ohm 0.01% 0.6W ±1ppm/°C RDL Bulk Product overview: Y0062100R000T9L from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 Ohm, 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y0062100R000T9L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100 Ohm 0.6W Resistor - 53-Y0062100R000T9L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 Ohm 0.6W Resistor
53-Y0062100R000T9L
100 Ohm 0.6W Resistor 53-Y0062100R000T9L
Res Metal Foil 100 Ohm 0.01% 0.6W ±1ppm/°C RDL Bulk Product overview: Y0062100R000T9L from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 Ohm, 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y0062100R000T9L can be used for catalog matching and distributor lookup.

Res Metal Foil 100 Ohm 0.01% 0.6W ±1ppm/°C RDL Bulk Product overview: Y0062100R000T9L from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 Ohm, 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 Ohm, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y0062100R000T9L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - Y0062-100A-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y0062-100A-ND
Through Hole Resistors Y0062-100A-ND
100 Ohms ±0.01% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

100 Ohms ±0.01% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Res, Metal Foil, 100R, 0.01%, 0.6W, Rad; Resistance Vishay Foil Resistors - 48W1080 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Foil, 100R, 0.01%, 0.6W, Rad; Resistance Vishay Foil Resistors
48W1080
Res, Metal Foil, 100R, 0.01%, 0.6W, Rad; Resistance Vishay Foil Resistors 48W1080
RES, METAL FOIL, 100R, 0.01%, 0.6W, RAD; Resistance:100ohm; Product Range:S Series; Power Rating:600mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: Yes

RES, METAL FOIL, 100R, 0.01%, 0.6W, RAD; Resistance:100ohm; Product Range:S Series; Power Rating:600mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-Y0062100R000T9L Y0062-100A-ND 48W1080
Product Name 100 Ohm 0.6W Resistor Through Hole Resistors Res, Metal Foil, 100R, 0.01%, 0.6W, Rad; Resistance Vishay Foil Resistors
Technology / Construction Metal Foil Metal Foil Metal Foil
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 0.0100 +/- % 0.0100 +/- % 0.0100 +/- %
Power Rating 0.6000 watts 0.6000 watts 0.6000 watts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details