Vishay Precision Group Through Hole Resistors Y0062100K000T9L

Description
100 kOhms ±0.01% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
100 kOhms ±0.01% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - Y0062-100KA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y0062-100KA-ND
Through Hole Resistors Y0062-100KA-ND
100 kOhms ±0.01% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

100 kOhms ±0.01% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
0.6W Resistor - 53-Y0062100K000T9L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.6W Resistor
53-Y0062100K000T9L
0.6W Resistor 53-Y0062100K000T9L
Res Metal Foil 100K Ohm 0.01% 0.6W ±1ppm/°C RDL Bulk Product overview: Y0062100K000T9L from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y0062100K000T9L can be used for catalog matching and distributor lookup.

Res Metal Foil 100K Ohm 0.01% 0.6W ±1ppm/°C RDL Bulk Product overview: Y0062100K000T9L from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.6W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.6W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y0062100K000T9L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Metal Foil, 100K, 0.01%, 0.6W, Rad; Resistance Vishay Foil Resistors - 39T1671 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Foil, 100K, 0.01%, 0.6W, Rad; Resistance Vishay Foil Resistors
39T1671
Res, Metal Foil, 100K, 0.01%, 0.6W, Rad; Resistance Vishay Foil Resistors 39T1671
RES, METAL FOIL, 100K, 0.01%, 0.6W, RAD; Resistance:100kohm; Product Range:S Series; Power Rating:400mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: Yes

RES, METAL FOIL, 100K, 0.01%, 0.6W, RAD; Resistance:100kohm; Product Range:S Series; Power Rating:400mW; Resistance Tolerance:± 0.01%; Resistor Case / Package:Radial Leaded; Voltage Rating:300V; Resistor Technology:Metal Foil RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number Y0062-100KA-ND 53-Y0062100K000T9L 39T1671
Product Name Through Hole Resistors 0.6W Resistor Res, Metal Foil, 100K, 0.01%, 0.6W, Rad; Resistance Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil Metal Foil
Mounting / Packaging Radial Radial Leaded
Tolerance 0.0100 +/- % 0.0100 +/- % 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C272J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details