VISHAY PRECISION GROUP
Y0060500R000F0L -- VTA56V4 500R00 1.0% VISHAY FOIL RESISTORS
Vishay Precision Group
Vta56V4 500R00 1.0% Vishay Foil Resistors
Y0060500R000F0L
Description
VTA56V4 500R00 1.0%
Description
VTA56V4 500R00 1.0%
Suppliers
Vta56V4 500R00 1.0% Vishay Foil Resistors
58P3925
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58P3925 |
|
Product Name
|
Vta56V4 500R00 1.0% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
1.3 ohms
View Details
2 suppliers
Technology / Construction
Nicr alloy
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications
RoHS; No
View Details
Configuration
Single Resistor
Category / Application
Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers