Vishay Precision Group Vta56V4 2K5000 0.01% Vishay Foil Resistors Y00602K50000T0L

Description
VTA56V4 2K5000 0.01%
Description
VTA56V4 2K5000 0.01%

Suppliers

Company
Product
Description
Supplier Links
Vta56V4 2K5000 0.01% Vishay Foil Resistors - 58P3900 - Newark, An Avnet Company
Chicago, IL, United States
Vta56V4 2K5000 0.01% Vishay Foil Resistors
58P3900
Vta56V4 2K5000 0.01% Vishay Foil Resistors 58P3900
VTA56V4 2K5000 0.01%

VTA56V4 2K5000 0.01%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P3900
Product Name Vta56V4 2K5000 0.01% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614911-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details