Vishay Precision Group Vta56V4 2K4132 0.01% Vishay Foil Resistors Y00602K41320T0L

Description
VTA56V4 2K4132 0.01%
Description
VTA56V4 2K4132 0.01%

Suppliers

Company
Product
Description
Supplier Links
Vta56V4 2K4132 0.01% Vishay Foil Resistors - 58P3895 - Newark, An Avnet Company
Chicago, IL, United States
Vta56V4 2K4132 0.01% Vishay Foil Resistors
58P3895
Vta56V4 2K4132 0.01% Vishay Foil Resistors 58P3895
VTA56V4 2K4132 0.01%

VTA56V4 2K4132 0.01%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P3895
Product Name Vta56V4 2K4132 0.01% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614967-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
Tolerance 0.1000 +/- %
View Details
3 suppliers
Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers