Vishay Precision Group Vta56V4 2K3136 0.1% Vishay Foil Resistors Y00602K31360B0L

Description
VTA56V4 2K3136 0.1%
Description
VTA56V4 2K3136 0.1%

Suppliers

Company
Product
Description
Supplier Links
Vta56V4 2K3136 0.1% Vishay Foil Resistors - 58P3890 - Newark, An Avnet Company
Chicago, IL, United States
Vta56V4 2K3136 0.1% Vishay Foil Resistors
58P3890
Vta56V4 2K3136 0.1% Vishay Foil Resistors 58P3890
VTA56V4 2K3136 0.1%

VTA56V4 2K3136 0.1%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P3890
Product Name Vta56V4 2K3136 0.1% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers