Vishay Precision Group Vta56V4 2K0000 0.01% Vishay Foil Resistors Y00602K00000T0L

Description
VTA56V4 2K0000 0.01%
Description
VTA56V4 2K0000 0.01%

Suppliers

Company
Product
Description
Supplier Links
Vta56V4 2K0000 0.01% Vishay Foil Resistors - 58P3887 - Newark, An Avnet Company
Chicago, IL, United States
Vta56V4 2K0000 0.01% Vishay Foil Resistors
58P3887
Vta56V4 2K0000 0.01% Vishay Foil Resistors 58P3887
VTA56V4 2K0000 0.01%

VTA56V4 2K0000 0.01%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P3887
Product Name Vta56V4 2K0000 0.01% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 160000 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details