VISHAY PRECISION GROUP
Y00602K00000B0L -- VTA56V4 2K0000 0.1% VISHAY FOIL RESISTORS
Vishay Precision Group
Vta56V4 2K0000 0.1% Vishay Foil Resistors
Y00602K00000B0L
Description
VTA56V4 2K0000 0.1%
Description
VTA56V4 2K0000 0.1%
Suppliers
Vta56V4 2K0000 0.1% Vishay Foil Resistors
58P3886
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58P3886 |
|
Product Name
|
Vta56V4 2K0000 0.1% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
10000 ohms
Tolerance
10 +/- %
View Details
2 suppliers
Mounting / Packaging
Wide 1612 (3831 Metric), 1216
Resistance Range
5.00E-4 ohms
Operating Temperature
-65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details