Vishay Precision Group Vta56V4 10K000 0.01% Vishay Foil Resistors Y006010K0000T0L

Description
VTA56V4 10K000 0.01%
Description
VTA56V4 10K000 0.01%

Suppliers

Company
Product
Description
Supplier Links
Vta56V4 10K000 0.01% Vishay Foil Resistors - 58P3862 - Newark, An Avnet Company
Chicago, IL, United States
Vta56V4 10K000 0.01% Vishay Foil Resistors
58P3862
Vta56V4 10K000 0.01% Vishay Foil Resistors 58P3862
VTA56V4 10K000 0.01%

VTA56V4 10K000 0.01%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P3862
Product Name Vta56V4 10K000 0.01% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30100 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-BPR58CR12J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers