Vishay Precision Group Vta56V4 100K00 0.01% Vishay Foil Resistors Y0060100K000T0L

Description
VTA56V4 100K00 0.01%
Description
VTA56V4 100K00 0.01%

Suppliers

Company
Product
Description
Supplier Links
Vta56V4 100K00 0.01% Vishay Foil Resistors - 58P3868 - Newark, An Avnet Company
Chicago, IL, United States
Vta56V4 100K00 0.01% Vishay Foil Resistors
58P3868
Vta56V4 100K00 0.01% Vishay Foil Resistors 58P3868
VTA56V4 100K00 0.01%

VTA56V4 100K00 0.01%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P3868
Product Name Vta56V4 100K00 0.01% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622318-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 147000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722166 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C513J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details