Vishay Precision Group Vta56V4 100K00 1.0% Vishay Foil Resistors Y0060100K000F0L

Description
VTA56V4 100K00 1.0%
Description
VTA56V4 100K00 1.0%

Suppliers

Company
Product
Description
Supplier Links
Vta56V4 100K00 1.0% Vishay Foil Resistors - 58P3866 - Newark, An Avnet Company
Chicago, IL, United States
Vta56V4 100K00 1.0% Vishay Foil Resistors
58P3866
Vta56V4 100K00 1.0% Vishay Foil Resistors 58P3866
VTA56V4 100K00 1.0%

VTA56V4 100K00 1.0%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P3866
Product Name Vta56V4 100K00 1.0% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers
Through Hole Resistors - 1363284 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details