Vishay Precision Group Vta55V4 9K6080 0.01% Vishay Foil Resistors Y00589K60800T0L

Description
VTA55V4 9K6080 0.01%
Description
VTA55V4 9K6080 0.01%

Suppliers

Company
Product
Description
Supplier Links
Vta55V4 9K6080 0.01% Vishay Foil Resistors - 58P3839 - Newark, An Avnet Company
Chicago, IL, United States
Vta55V4 9K6080 0.01% Vishay Foil Resistors
58P3839
Vta55V4 9K6080 0.01% Vishay Foil Resistors 58P3839
VTA55V4 9K6080 0.01%

VTA55V4 9K6080 0.01%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P3839
Product Name Vta55V4 9K6080 0.01% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details