Vishay Precision Group Vta55V4 9K4170 0.01% Vishay Foil Resistors Y00589K41700T0L

Description
VTA55V4 9K4170 0.01%
Description
VTA55V4 9K4170 0.01%

Suppliers

Company
Product
Description
Supplier Links
Vta55V4 9K4170 0.01% Vishay Foil Resistors - 58P3835 - Newark, An Avnet Company
Chicago, IL, United States
Vta55V4 9K4170 0.01% Vishay Foil Resistors
58P3835
Vta55V4 9K4170 0.01% Vishay Foil Resistors 58P3835
VTA55V4 9K4170 0.01%

VTA55V4 9K4170 0.01%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P3835
Product Name Vta55V4 9K4170 0.01% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 432 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details