VISHAY PRECISION GROUP
Y0058649R000F0L -- VTA55V4 649R00 1.0% VISHAY FOIL RESISTORS
Vishay Precision Group
Vta55V4 649R00 1.0% Vishay Foil Resistors
Y0058649R000F0L
Description
VTA55V4 649R00 1.0%
Description
VTA55V4 649R00 1.0%
Suppliers
Vta55V4 649R00 1.0% Vishay Foil Resistors
58P3775
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58P3775 |
|
Product Name
|
Vta55V4 649R00 1.0% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers
Mounting / Packaging
4-SIP
Resistance Range
0.0015 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details