Vishay Precision Group Vta55V4 56R200 1.0% Vishay Foil Resistors Y005856R2000F0L

Description
VTA55V4 56R200 1.0%
Description
VTA55V4 56R200 1.0%

Suppliers

Company
Product
Description
Supplier Links
Vta55V4 56R200 1.0% Vishay Foil Resistors - 58P3750 - Newark, An Avnet Company
Chicago, IL, United States
Vta55V4 56R200 1.0% Vishay Foil Resistors
58P3750
Vta55V4 56R200 1.0% Vishay Foil Resistors 58P3750
VTA55V4 56R200 1.0%

VTA55V4 56R200 1.0%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P3750
Product Name Vta55V4 56R200 1.0% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614910-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
3 suppliers
Through Hole Resistors - 1722188 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers