Vishay Precision Group Vta55V4 500R000 1% Vishay Foil Resistors Y0058500R000F0L

Description
VTA55V4 500R000 1%
Description
VTA55V4 500R000 1%

Suppliers

Company
Product
Description
Supplier Links
Vta55V4 500R000 1% Vishay Foil Resistors - 58P3746 - Newark, An Avnet Company
Chicago, IL, United States
Vta55V4 500R000 1% Vishay Foil Resistors
58P3746
Vta55V4 500R000 1% Vishay Foil Resistors 58P3746
VTA55V4 500R000 1%

VTA55V4 500R000 1%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P3746
Product Name Vta55V4 500R000 1% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614596-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details