Vishay Precision Group Vta55V4 4K9900 1.0% Vishay Foil Resistors Y00584K99000F0L

Description
VTA55V4 4K9900 1.0%
Description
VTA55V4 4K9900 1.0%

Suppliers

Company
Product
Description
Supplier Links
Vta55V4 4K9900 1.0% Vishay Foil Resistors - 58P3717 - Newark, An Avnet Company
Chicago, IL, United States
Vta55V4 4K9900 1.0% Vishay Foil Resistors
58P3717
Vta55V4 4K9900 1.0% Vishay Foil Resistors 58P3717
VTA55V4 4K9900 1.0%

VTA55V4 4K9900 1.0%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P3717
Product Name Vta55V4 4K9900 1.0% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1364746 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details