Vishay Precision Group Vta55V4 2K0000 1.0% Vishay Foil Resistors Y00582K00000F0L

Description
VTA55V4 2K0000 1.0%
Description
VTA55V4 2K0000 1.0%

Suppliers

Company
Product
Description
Supplier Links
Vta55V4 2K0000 1.0% Vishay Foil Resistors - 58P3613 - Newark, An Avnet Company
Chicago, IL, United States
Vta55V4 2K0000 1.0% Vishay Foil Resistors
58P3613
Vta55V4 2K0000 1.0% Vishay Foil Resistors 58P3613
VTA55V4 2K0000 1.0%

VTA55V4 2K0000 1.0%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P3613
Product Name Vta55V4 2K0000 1.0% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R200JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details