VISHAY PRECISION GROUP
Y00581K00000T0L -- VTA55V4 1K0000 0.01% VISHAY FOIL RESISTORS
Vishay Precision Group
Vta55V4 1K0000 0.01% Vishay Foil Resistors
Y00581K00000T0L
Description
VTA55V4 1K0000 0.01%
Description
VTA55V4 1K0000 0.01%
Suppliers
Vta55V4 1K0000 0.01% Vishay Foil Resistors
58P3494
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58P3494 |
|
Product Name
|
Vta55V4 1K0000 0.01% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
107000 ohms
Tolerance
1 +/- %
View Details
2 suppliers
Technology / Construction
Metal foil
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications
RoHS
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers