Vishay Precision Group Vta55V4 1K0000 1.0% Vishay Foil Resistors Y00581K00000F0L

Description
VTA55V4 1K0000 1.0%
Description
VTA55V4 1K0000 1.0%

Suppliers

Company
Product
Description
Supplier Links
Vta55V4 1K0000 1.0% Vishay Foil Resistors - 58P3493 - Newark, An Avnet Company
Chicago, IL, United States
Vta55V4 1K0000 1.0% Vishay Foil Resistors
58P3493
Vta55V4 1K0000 1.0% Vishay Foil Resistors 58P3493
VTA55V4 1K0000 1.0%

VTA55V4 1K0000 1.0%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P3493
Product Name Vta55V4 1K0000 1.0% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16900 ohms
View Details
2 suppliers
Through Hole Resistors - 1722218 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C124J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers