VISHAY PRECISION GROUP
Y005818K0000F0L -- VTA55V4 18K000 1.0% VISHAY FOIL RESISTORS
Vishay Precision Group
Vta55V4 18K000 1.0% Vishay Foil Resistors
Y005818K0000F0L
Description
VTA55V4 18K000 1.0%
Description
VTA55V4 18K000 1.0%
Suppliers
Vta55V4 18K000 1.0% Vishay Foil Resistors
58P3610
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58P3610 |
|
Product Name
|
Vta55V4 18K000 1.0% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
6980 ohms
View Details
2 suppliers
Technology / Construction
Thick film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications
RoHS
View Details
Resistance Range
1.00E6 ohms
Tolerance
1 +/- %
Temperature Coefficient
50 ±ppm/°C
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers