Vishay Precision Group Vta55V4 125R00 0.05% Vishay Foil Resistors Y0058125R000A0L

Description
VTA55V4 125R00 0.05%
Description
VTA55V4 125R00 0.05%

Suppliers

Company
Product
Description
Supplier Links
Vta55V4 125R00 0.05% Vishay Foil Resistors - 58P3581 - Newark, An Avnet Company
Chicago, IL, United States
Vta55V4 125R00 0.05% Vishay Foil Resistors
58P3581
Vta55V4 125R00 0.05% Vishay Foil Resistors 58P3581
VTA55V4 125R00 0.05%

VTA55V4 125R00 0.05%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P3581
Product Name Vta55V4 125R00 0.05% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1311291 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers