Vishay Precision Group Vta55V4 11K000 1.0% Vishay Foil Resistors Y005811K0000F0L

Description
VTA55V4 11K000 1.0%
Description
VTA55V4 11K000 1.0%

Suppliers

Company
Product
Description
Supplier Links
Vta55V4 11K000 1.0% Vishay Foil Resistors - 58P3554 - Newark, An Avnet Company
Chicago, IL, United States
Vta55V4 11K000 1.0% Vishay Foil Resistors
58P3554
Vta55V4 11K000 1.0% Vishay Foil Resistors 58P3554
VTA55V4 11K000 1.0%

VTA55V4 11K000 1.0%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P3554
Product Name Vta55V4 11K000 1.0% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825840 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details