Vishay Precision Group Vta55V4 10K408 0.01% Vishay Foil Resistors Y005810K4080T0L

Description
VTA55V4 10K408 0.01%
Description
VTA55V4 10K408 0.01%

Suppliers

Company
Product
Description
Supplier Links
Vta55V4 10K408 0.01% Vishay Foil Resistors - 58P3531 - Newark, An Avnet Company
Chicago, IL, United States
Vta55V4 10K408 0.01% Vishay Foil Resistors
58P3531
Vta55V4 10K408 0.01% Vishay Foil Resistors 58P3531
VTA55V4 10K408 0.01%

VTA55V4 10K408 0.01%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P3531
Product Name Vta55V4 10K408 0.01% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1712-0201-LAB-KIT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
View Details
Surface Mount Resistors - 1691743 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R514JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details