Resistor-Trimmers-Po
Res Metal Foil Trimmer 2K Ohm 10% 0.75W(3/4W) 26(Mech)Turns 2.79mm (20.57 X 4.83 X 6.86mm) Pin Thru-Hole Box/Foam Product overview: Y00562K00000K0L from Vishay Precision Group is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75W, 4W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.75W, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-Y00562K00000K0L can be used for catalog matching and distributor lookup.
2 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Metal Foil 26 Turn Side Adjustment
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers |
| Product Number | Y00562K00000K0L | 80-Y00562K00000K0L | 804-1026-ND |
| Product Name | Resistor-Trimmers-Potentiometer-and-Rheostat | 0.75W 4W Trimmer Potentiometer | Trimmer Potentiometers |
| Technology / Construction | Metal Foil | Metal Foil | |
| Resistance Range | 2000 ohms | ||
| Tolerance | 10 +/- % | 10 +/- % |