Vishay Precision Group Trimmer Potentiometers Y005620K0000K0L

Description
20 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Metal Foil 26 Turn Side Adjustment
Request a Quote Datasheet
Description
20 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Metal Foil 26 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 804-1011-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
804-1011-ND
Trimmer Potentiometers 804-1011-ND
20 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Metal Foil 26 Turn Side Adjustment

20 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Metal Foil 26 Turn Side Adjustment

Buy Now Datasheet
Res Metal Foil Trimmer 20K Ohm 10% 3/4W 26Turn 2.79mm Pin Thru-Hole - Y005620K0000K0L - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Foil Trimmer 20K Ohm 10% 3/4W 26Turn 2.79mm Pin Thru-Hole
Y005620K0000K0L
Res Metal Foil Trimmer 20K Ohm 10% 3/4W 26Turn 2.79mm Pin Thru-Hole Y005620K0000K0L
Res Metal Foil Trimmer 20K Ohm 10% 3/4W 26Turn 2.79mm Pin Thru-Hole

Res Metal Foil Trimmer 20K Ohm 10% 3/4W 26Turn 2.79mm Pin Thru-Hole

Supplier's Site
Trimmer Potentiometers - 7637173P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7637173P
Trimmer Potentiometers 7637173P
Ultra High Precision trim,1280G 20K 10%

Ultra High Precision trim,1280G 20K 10%

Supplier's Site
Trimmer Potentiometers - 7637173 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7637173
Trimmer Potentiometers 7637173
Ultra High Precision trim,1280G 20K 10%

Ultra High Precision trim,1280G 20K 10%

Supplier's Site
Trimmer Potentiometers - 1732942 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1732942
Trimmer Potentiometers 1732942
Ultra High Precision trim,1280G 20K 10%

Ultra High Precision trim,1280G 20K 10%

Supplier's Site
Trimmer, Precision Potentiometer, 20Kohm, 26Turn, Through Hole; Trimpot Type Vishay Foil Resistors - 39T1667 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Precision Potentiometer, 20Kohm, 26Turn, Through Hole; Trimpot Type Vishay Foil Resistors
39T1667
Trimmer, Precision Potentiometer, 20Kohm, 26Turn, Through Hole; Trimpot Type Vishay Foil Resistors 39T1667
TRIMMER, PRECISION POTENTIOMETER, 20KOHM, 26TURN, THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Metal Foil; Adjustment Type:Side Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:26Turns RoHS Compliant: Yes

TRIMMER, PRECISION POTENTIOMETER, 20KOHM, 26TURN, THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Metal Foil; Adjustment Type:Side Adjust; Track Resistance:20kohm; Potentiometer Mounting:Through Hole; No. of Turns:26Turns RoHS Compliant: Yes

Supplier's Site
RESISTOR; FOIL ;TRIMMER; 20K OHM;10% - 70067657 - Allied Electronics, Inc.
Fort Worth, TX, USA
RESISTOR; FOIL ;TRIMMER; 20K OHM;10%
70067657
RESISTOR; FOIL ;TRIMMER; 20K OHM;10% 70067657
Temperature Coefficient of Resistance (TCR): ±10 ppm/°C. (–55°C to +150°C Referance at +25°C); Through the Wiper (3); ±25 ppm/°C Power Rating: 0.75 W at +25°C Resistance Range: 10 ω to 20 kω Resistance Tolerance: ±10%, ±5% Backlash: <0.05% Tap Test: 0.05% Typical, 0.1% Maximum ”O”-Ring Prevents Ingress of Fluids During Any Board Cleaning Operation

  • Temperature Coefficient of Resistance (TCR): ±10 ppm/°C. (–55°C to +150°C Referance at +25°C); Through the Wiper (3); ±25 ppm/°C
  • Power Rating: 0.75 W at +25°C
  • Resistance Range: 10 Ω to 20 kΩ
  • Resistance Tolerance: ±10%, ±5%
  • Backlash: <0.05%
  • Tap Test: 0.05% Typical, 0.1% Maximum
  • ”O”-Ring Prevents Ingress of Fluids During Any Board Cleaning Operation
Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 804-1011-ND Y005620K0000K0L 7637173P 7637173 39T1667 70067657
Product Name Trimmer Potentiometers Res Metal Foil Trimmer 20K Ohm 10% 3/4W 26Turn 2.79mm Pin Thru-Hole Trimmer Potentiometers Trimmer Potentiometers Trimmer, Precision Potentiometer, 20Kohm, 26Turn, Through Hole; Trimpot Type Vishay Foil Resistors RESISTOR; FOIL ;TRIMMER; 20K OHM;10%
Technology / Construction Metal Foil Metal Foil Metal Foil Metal Foil
Mounting / Packaging ThroughHole ThroughHole ThroughHole; Solder pin ThroughHole Axial Leads
Potentiometer Type Standard Potentiometer; Trimmer
Tolerance 10 +/- % 10 +/- %
Power Rating 4 watts
Unlock Full Specs
to access all available technical data