1 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Metal Foil 26 Turn Side Adjustment
Res Metal Foil Trimmer 1K Ohm 10% 0.75W(3/4W) 26(Mech)Turns 2.79mm (20.57 X 4.83 X 6.86mm) Pin Thru-Hole Box Product overview: Y00561K00000K0L from Vishay Precision Group is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.75W, 4W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.75W, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-Y00561K00000K0L can be used for catalog matching and distributor lookup.
Resistor-Trimmers-Po
TRIMMER 1K OHM 0.75W PC PIN SIDE
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers |
| Product Number | Y0056-1.0KB-ND | 80-Y00561K00000K0L | Y00561K00000K0L | Y00561K00000K0L |
| Product Name | Trimmer Potentiometers | 0.75W 4W Trimmer Potentiometer | Resistor-Trimmers-Potentiometer-and-Rheostat | Trimmer Potentiometers |
| Technology / Construction | Metal Foil | Metal Foil | Metal Foil | |
| Mounting / Packaging | ThroughHole | ThroughHole; Through Hole | ||
| Potentiometer Type | Standard Potentiometer; Trimmer |