10 kOhms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Metal Foil 26 Turn Side Adjustment
Res Metal Foil Trimmer 10K Ohm 10% 3/4W 26Turn 2.79mm Pin Thru-Hole
TRIMMER 10KOHM 0.75W PC PIN SIDE
TRIMMER, PRECISION POTENTIOMETER, 10KOHM, 26TURN, THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Metal Foil; Adjustment Type:Side Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:26Turns RoHS Compliant: Yes
| DigiKey | ASAP Semiconductor LLC | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors |
| Product Number | 804-1021-ND | Y005610K0000K0L | Y005610K0000K0L | 39T1665 |
| Product Name | Trimmer Potentiometers | Res Metal Foil Trimmer 10K Ohm 10% 3/4W 26Turn 2.79mm Pin Thru-Hole | Potentiometers, Variable Resistors - Trimmer Potentiometers | Trimmer, Precision Potentiometer, 10Kohm, 26Turn, Through Hole; Trimpot Type Vishay Foil Resistors |
| Technology / Construction | Metal Foil | Metal Foil | Metal Foil | |
| Mounting / Packaging | ThroughHole | ThroughHole | ThroughHole | ThroughHole |
| Potentiometer Type | Standard Potentiometer; Trimmer | |||
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | |
| Power Rating | 4 watts | 0.7500 watts |