Vishay Precision Group Trimmer Potentiometers Y0056100R000K0L

Description
100 Ohms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Metal Foil 26 Turn Side Adjustment
Request a Quote Datasheet
Description
100 Ohms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Metal Foil 26 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 804-1014-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
804-1014-ND
Trimmer Potentiometers 804-1014-ND
100 Ohms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Metal Foil 26 Turn Side Adjustment

100 Ohms 0.75W, 3/4W PC Pins Through Hole Trimmer Potentiometer Metal Foil 26 Turn Side Adjustment

Buy Now Datasheet
Resistor-Trimmers-Potentiometer-and-Rheostat - Y0056100R000K0L - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Trimmers-Potentiometer-and-Rheostat
Y0056100R000K0L
Resistor-Trimmers-Potentiometer-and-Rheostat Y0056100R000K0L
Resistor-Trimmers-Po tentiometer-and-Rheo stat

Resistor-Trimmers-Potentiometer-and-Rheostat

Supplier's Site
Trimmer Potentiometer 100 Ohm 26Turn Pcb; Trimpot Type Vishay Foil Resistors - 35M2678 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer Potentiometer 100 Ohm 26Turn Pcb; Trimpot Type Vishay Foil Resistors
35M2678
Trimmer Potentiometer 100 Ohm 26Turn Pcb; Trimpot Type Vishay Foil Resistors 35M2678
TRIMMER POTENTIOMETER 100 OHM 26TURN PCB; Trimpot Type:Multi Turn; Element Material:Metal Foil; Adjustment Type:Side Adjust; Track Resistance:100ohm; Potentiometer Mounting:Through Hole; No. of Turns:26Turns; Power Rating:750mW RoHS Compliant: Yes

TRIMMER POTENTIOMETER 100 OHM 26TURN PCB; Trimpot Type:Multi Turn; Element Material:Metal Foil; Adjustment Type:Side Adjust; Track Resistance:100ohm; Potentiometer Mounting:Through Hole; No. of Turns:26Turns; Power Rating:750mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 804-1014-ND Y0056100R000K0L 35M2678
Product Name Trimmer Potentiometers Resistor-Trimmers-Potentiometer-and-Rheostat Trimmer Potentiometer 100 Ohm 26Turn Pcb; Trimpot Type Vishay Foil Resistors
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging ThroughHole ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details