Vishay Precision Group Vta54V4 76R8000 0.01% Vishay Foil Resistors Y005476R8000T0L

Description
VTA54V4 76R8000 0.01%
Description
VTA54V4 76R8000 0.01%

Suppliers

Company
Product
Description
Supplier Links
Vta54V4 76R8000 0.01% Vishay Foil Resistors - 58P3483 - Newark, An Avnet Company
Chicago, IL, United States
Vta54V4 76R8000 0.01% Vishay Foil Resistors
58P3483
Vta54V4 76R8000 0.01% Vishay Foil Resistors 58P3483
VTA54V4 76R8000 0.01%

VTA54V4 76R8000 0.01%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P3483
Product Name Vta54V4 76R8000 0.01% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details