Vishay Precision Group Through Hole Resistors Y005431K0360T29L

Description
31.036 kOhms ±0.01% 0.5W, 1/2W Through Hole Resistor Axial Non-Inductive Metal Foil
Request a Quote Datasheet
Description
31.036 kOhms ±0.01% 0.5W, 1/2W Through Hole Resistor Axial Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - Y005431K0360T29L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y005431K0360T29L-ND
Through Hole Resistors Y005431K0360T29L-ND
31.036 kOhms ±0.01% 0.5W, 1/2W Through Hole Resistor Axial Non-Inductive Metal Foil

31.036 kOhms ±0.01% 0.5W, 1/2W Through Hole Resistor Axial Non-Inductive Metal Foil

Buy Now Datasheet
Vta54V2T 31K0360 0.01% 930369 Vishay Foil Resistors - 58P3469 - Newark, An Avnet Company
Chicago, IL, United States
Vta54V2T 31K0360 0.01% 930369 Vishay Foil Resistors
58P3469
Vta54V2T 31K0360 0.01% 930369 Vishay Foil Resistors 58P3469
VTA54V2T 31K0360 0.01% 930369

VTA54V2T 31K0360 0.01% 930369

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y005431K0360T29L-ND 58P3469
Product Name Through Hole Resistors Vta54V2T 31K0360 0.01% 930369 Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Axial Leads; Axial
Tolerance 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C5R1J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details