Vishay Precision Group Through Hole Resistors Y005427K9160T29L

Description
27.916 kOhms ±0.01% 0.5W, 1/2W Through Hole Resistor Axial Non-Inductive Metal Foil
Request a Quote Datasheet
Description
27.916 kOhms ±0.01% 0.5W, 1/2W Through Hole Resistor Axial Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - Y005427K9160T29L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y005427K9160T29L-ND
Through Hole Resistors Y005427K9160T29L-ND
27.916 kOhms ±0.01% 0.5W, 1/2W Through Hole Resistor Axial Non-Inductive Metal Foil

27.916 kOhms ±0.01% 0.5W, 1/2W Through Hole Resistor Axial Non-Inductive Metal Foil

Buy Now Datasheet
Vta54V2T 27K9160 0.01% 930369 Vishay Foil Resistors - 58P3467 - Newark, An Avnet Company
Chicago, IL, United States
Vta54V2T 27K9160 0.01% 930369 Vishay Foil Resistors
58P3467
Vta54V2T 27K9160 0.01% 930369 Vishay Foil Resistors 58P3467
VTA54V2T 27K9160 0.01% 930369

VTA54V2T 27K9160 0.01% 930369

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y005427K9160T29L-ND 58P3467
Product Name Through Hole Resistors Vta54V2T 27K9160 0.01% 930369 Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Axial Leads; Axial
Tolerance 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details