Vishay Precision Group Through Hole Resistors Y0054112K200T29L

Description
112.2 kOhms ±0.01% 0.5W, 1/2W Through Hole Resistor Axial Non-Inductive Metal Foil
Request a Quote Datasheet
Description
112.2 kOhms ±0.01% 0.5W, 1/2W Through Hole Resistor Axial Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - Y0054112K200T29L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y0054112K200T29L-ND
Through Hole Resistors Y0054112K200T29L-ND
112.2 kOhms ±0.01% 0.5W, 1/2W Through Hole Resistor Axial Non-Inductive Metal Foil

112.2 kOhms ±0.01% 0.5W, 1/2W Through Hole Resistor Axial Non-Inductive Metal Foil

Buy Now Datasheet
Vta54V2T 112K200 0.01% 930369 Vishay Foil Resistors - 58P3457 - Newark, An Avnet Company
Chicago, IL, United States
Vta54V2T 112K200 0.01% 930369 Vishay Foil Resistors
58P3457
Vta54V2T 112K200 0.01% 930369 Vishay Foil Resistors 58P3457
VTA54V2T 112K200 0.01% 930369

VTA54V2T 112K200 0.01% 930369

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y0054112K200T29L-ND 58P3457
Product Name Through Hole Resistors Vta54V2T 112K200 0.01% 930369 Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Axial Leads; Axial
Tolerance 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers