Vishay Precision Group Trimmer Potentiometers Y0053500R000J0L

Description
500 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Metal Foil 21 Turn Side Adjustment
Request a Quote Datasheet
Description
500 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Metal Foil 21 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 804-1024-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
804-1024-ND
Trimmer Potentiometers 804-1024-ND
500 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Metal Foil 21 Turn Side Adjustment

500 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Metal Foil 21 Turn Side Adjustment

Buy Now Datasheet
500 Ohm 0.25W 4W Trimmer Potentiometer - 80-Y0053500R000J0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500 Ohm 0.25W 4W Trimmer Potentiometer
80-Y0053500R000J0L
500 Ohm 0.25W 4W Trimmer Potentiometer 80-Y0053500R000J0L
Res Metal Foil Trimmer 500 Ohm 5% 0.25W(1/4W) 21(Mech)Turns 2.03mm (6.7 X 7.59 X 4.45mm) Pin Thru-Hole Foam Product overview: Y0053500R000J0L from Vishay Precision Group is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 Ohm, 0.25W, 4W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 Ohm, 0.25W, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-Y0053500R000J0L can be used for catalog matching and distributor lookup.

Res Metal Foil Trimmer 500 Ohm 5% 0.25W(1/4W) 21(Mech)Turns 2.03mm (6.7 X 7.59 X 4.45mm) Pin Thru-Hole Foam Product overview: Y0053500R000J0L from Vishay Precision Group is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 Ohm, 0.25W, 4W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 500 Ohm, 0.25W, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-Y0053500R000J0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor-Misc - Y0053500R000J0L - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Misc
Y0053500R000J0L
Resistor-Misc Y0053500R000J0L
Resistor-Misc

Resistor-Misc

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 804-1024-ND 80-Y0053500R000J0L Y0053500R000J0L
Product Name Trimmer Potentiometers 500 Ohm 0.25W 4W Trimmer Potentiometer Resistor-Misc
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging ThroughHole
Potentiometer Type Standard Potentiometer; Trimmer
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details