Vishay Precision Group Res Metal Foil Trimmer 2K Ohm 5% 1/4W 21Turn 2.03mm Pin Thru-Hole Y00532K00000J0L

Description
Res Metal Foil Trimmer 2K Ohm 5% 1/4W 21Turn 2.03mm Pin Thru-Hole
Request a Quote Datasheet
Description
Res Metal Foil Trimmer 2K Ohm 5% 1/4W 21Turn 2.03mm Pin Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Foil Trimmer 2K Ohm 5% 1/4W 21Turn 2.03mm Pin Thru-Hole - Y00532K00000J0L - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Foil Trimmer 2K Ohm 5% 1/4W 21Turn 2.03mm Pin Thru-Hole
Y00532K00000J0L
Res Metal Foil Trimmer 2K Ohm 5% 1/4W 21Turn 2.03mm Pin Thru-Hole Y00532K00000J0L
Res Metal Foil Trimmer 2K Ohm 5% 1/4W 21Turn 2.03mm Pin Thru-Hole

Res Metal Foil Trimmer 2K Ohm 5% 1/4W 21Turn 2.03mm Pin Thru-Hole

Supplier's Site
0.25W Trimmer Potentiometer - 80-Y00532K00000J0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W Trimmer Potentiometer
80-Y00532K00000J0L
0.25W Trimmer Potentiometer 80-Y00532K00000J0L
TRIMMER 2K OHM 0.25W PC PIN SIDE Product overview: Y00532K00000J0L from VPG Foil is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-Y00532K00000J0L can be used for catalog matching and distributor lookup.

TRIMMER 2K OHM 0.25W PC PIN SIDE Product overview: Y00532K00000J0L from VPG Foil is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-Y00532K00000J0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trimmer Potentiometers - 804-1019-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
804-1019-ND
Trimmer Potentiometers 804-1019-ND
2 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Metal Foil 21 Turn Side Adjustment

2 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Metal Foil 21 Turn Side Adjustment

Buy Now Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - Y00532K00000J0L - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
Y00532K00000J0L
Potentiometers, Variable Resistors - Trimmer Potentiometers Y00532K00000J0L
TRIMMER 2K OHM 0.25W PC PIN SIDE

TRIMMER 2K OHM 0.25W PC PIN SIDE

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number Y00532K00000J0L 80-Y00532K00000J0L 804-1019-ND Y00532K00000J0L
Product Name Res Metal Foil Trimmer 2K Ohm 5% 1/4W 21Turn 2.03mm Pin Thru-Hole 0.25W Trimmer Potentiometer Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging ThroughHole ThroughHole ThroughHole
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Resistance Range 2000 ohms 2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR12J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details