Vishay Precision Group Vta53V4 200R000 0.1% Vishay Foil Resistors Y0029200R000B0L

Description
VTA53V4 200R000 0.1%
Description
VTA53V4 200R000 0.1%

Suppliers

Company
Product
Description
Supplier Links
Vta53V4 200R000 0.1% Vishay Foil Resistors - 58P3437 - Newark, An Avnet Company
Chicago, IL, United States
Vta53V4 200R000 0.1% Vishay Foil Resistors
58P3437
Vta53V4 200R000 0.1% Vishay Foil Resistors 58P3437
VTA53V4 200R000 0.1%

VTA53V4 200R000 0.1%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P3437
Product Name Vta53V4 200R000 0.1% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details