Vishay Precision Group Vta53V4 1K0000 0.01% Vishay Foil Resistors Y00291K00000T0L

Description
VTA53V4 1K0000 0.01%
Description
VTA53V4 1K0000 0.01%

Suppliers

Company
Product
Description
Supplier Links
Vta53V4 1K0000 0.01% Vishay Foil Resistors - 58P3434 - Newark, An Avnet Company
Chicago, IL, United States
Vta53V4 1K0000 0.01% Vishay Foil Resistors
58P3434
Vta53V4 1K0000 0.01% Vishay Foil Resistors 58P3434
VTA53V4 1K0000 0.01%

VTA53V4 1K0000 0.01%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P3434
Product Name Vta53V4 1K0000 0.01% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622828-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102000 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details