Vishay Intertechnology, Inc. Through Hole Resistors Y0028357K000A9L

Description
357 kOhms ±0.05% 1W Through Hole Resistor Axial Non-Inductive Metal Foil
Request a Quote Datasheet
Description
357 kOhms ±0.05% 1W Through Hole Resistor Axial Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - Y0028357K000A9L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y0028357K000A9L-ND
Through Hole Resistors Y0028357K000A9L-ND
357 kOhms ±0.05% 1W Through Hole Resistor Axial Non-Inductive Metal Foil

357 kOhms ±0.05% 1W Through Hole Resistor Axial Non-Inductive Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number Y0028357K000A9L-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Axial Leads; Axial
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details