Vishay Precision Group 1W Resistor Y0028200K000T0L

Description
Res Metal Foil 200K Ohm 0.01% 1W ±8ppm/°C Molded AXL Bulk Product overview: Y0028200K000T0L from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y0028200K000T0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Foil 200K Ohm 0.01% 1W ±8ppm/°C Molded AXL Bulk Product overview: Y0028200K000T0L from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y0028200K000T0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1W Resistor - 53-Y0028200K000T0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Res Metal Foil 200K Ohm 0.01% 1W ±8ppm/°C Molded AXL Bulk Product overview: Y0028200K000T0L from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y0028200K000T0L can be used for catalog matching and distributor lookup.

Res Metal Foil 200K Ohm 0.01% 1W ±8ppm/°C Molded AXL Bulk Product overview: Y0028200K000T0L from Vishay Precision Group is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-Y0028200K000T0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 804-Y0028200K000T0L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
804-Y0028200K000T0L-ND
Through Hole Resistors 804-Y0028200K000T0L-ND
200 kOhms ±0.01% 1W Through Hole Resistor Axial Non-Inductive Metal Foil

200 kOhms ±0.01% 1W Through Hole Resistor Axial Non-Inductive Metal Foil

Buy Now Datasheet
Vta52V4 200K00 0.01% Vishay Foil Resistors - 58P3424 - Newark, An Avnet Company
Chicago, IL, United States
Vta52V4 200K00 0.01% Vishay Foil Resistors
58P3424
Vta52V4 200K00 0.01% Vishay Foil Resistors 58P3424
VTA52V4 200K00 0.01%

VTA52V4 200K00 0.01%

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 53-Y0028200K000T0L 804-Y0028200K000T0L-ND 58P3424
Product Name 1W Resistor Through Hole Resistors Vta52V4 200K00 0.01% Vishay Foil Resistors
Technology / Construction Metal Foil Metal Foil
Resistance Range 200000 ohms
Tolerance 0.0100 +/- % 0.0100 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580266 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details