Vishay Precision Group Through Hole Resistors Y00281K60000B0L

Description
1.6 kOhms ±0.1% 1W Through Hole Resistor Axial Non-Inductive Metal Foil
Request a Quote Datasheet
Description
1.6 kOhms ±0.1% 1W Through Hole Resistor Axial Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - Y00281K60000B0L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y00281K60000B0L-ND
Through Hole Resistors Y00281K60000B0L-ND
1.6 kOhms ±0.1% 1W Through Hole Resistor Axial Non-Inductive Metal Foil

1.6 kOhms ±0.1% 1W Through Hole Resistor Axial Non-Inductive Metal Foil

Buy Now Datasheet
Vta52V4 1K6000 0.1% Vishay Foil Resistors - 58P3415 - Newark, An Avnet Company
Chicago, IL, United States
Vta52V4 1K6000 0.1% Vishay Foil Resistors
58P3415
Vta52V4 1K6000 0.1% Vishay Foil Resistors 58P3415
VTA52V4 1K6000 0.1%

VTA52V4 1K6000 0.1%

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y00281K60000B0L-ND 58P3415
Product Name Through Hole Resistors Vta52V4 1K6000 0.1% Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers