Vishay Intertechnology, Inc. Through Hole Resistors Y00281K00000D19L

Description
1 kOhms ±0.5% 1W Through Hole Resistor Axial Non-Inductive Metal Foil
Request a Quote Datasheet
Description
1 kOhms ±0.5% 1W Through Hole Resistor Axial Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - Y00281K00000D19L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y00281K00000D19L-ND
Through Hole Resistors Y00281K00000D19L-ND
1 kOhms ±0.5% 1W Through Hole Resistor Axial Non-Inductive Metal Foil

1 kOhms ±0.5% 1W Through Hole Resistor Axial Non-Inductive Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number Y00281K00000D19L-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Axial Leads; Axial
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R304JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers