Vishay Intertechnology, Inc. Through Hole Resistors Y002814K2000B29L

Description
14.2 kOhms ±0.1% 1W Through Hole Resistor Axial Non-Inductive Metal Foil
Request a Quote Datasheet
Description
14.2 kOhms ±0.1% 1W Through Hole Resistor Axial Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - Y002814K2000B29L-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
Y002814K2000B29L-ND
Through Hole Resistors Y002814K2000B29L-ND
14.2 kOhms ±0.1% 1W Through Hole Resistor Axial Non-Inductive Metal Foil

14.2 kOhms ±0.1% 1W Through Hole Resistor Axial Non-Inductive Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number Y002814K2000B29L-ND
Product Name Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1363296 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R303JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details