12.77 kOhms ±0.01% 1W Through Hole Resistor Axial Non-Inductive Metal Foil
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | Y002812K7700T29L-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Metal Foil |
| Mounting / Packaging | Axial Leads; Axial |
| Tolerance | 0.0100 +/- % |