Vishay Precision Group Vpr7 1K0000 0.01% Vishay Foil Resistors Y00271K00000T0L

Description
VPR7 1K0000 0.01%
Datasheet
Description
VPR7 1K0000 0.01%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vpr7 1K0000 0.01% Vishay Foil Resistors - 58P3409 - Newark, An Avnet Company
Chicago, IL, United States
Vpr7 1K0000 0.01% Vishay Foil Resistors
58P3409
Vpr7 1K0000 0.01% Vishay Foil Resistors 58P3409
VPR7 1K0000 0.01%

VPR7 1K0000 0.01%

Supplier's Site
Chassis Mount Resistors - Y00271K00000T0L - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
Y00271K00000T0L
Chassis Mount Resistors Y00271K00000T0L
RES CHAS MNT 1K OHM 0.01% 7W

RES CHAS MNT 1K OHM 0.01% 7W

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 58P3409 Y00271K00000T0L
Product Name Vpr7 1K0000 0.01% Vishay Foil Resistors Chassis Mount Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.47 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R3R9JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details