Vishay Precision Group Vpr5 50R000 0.1% Vishay Foil Resistors Y002650R0000B0L

Description
VPR5 50R000 0.1%
Datasheet
Description
VPR5 50R000 0.1%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vpr5 50R000 0.1% Vishay Foil Resistors - 11P0171 - Newark, An Avnet Company
Chicago, IL, United States
Vpr5 50R000 0.1% Vishay Foil Resistors
11P0171
Vpr5 50R000 0.1% Vishay Foil Resistors 11P0171
VPR5 50R000 0.1%

VPR5 50R000 0.1%

Supplier's Site
Chassis Mount Resistors - Y002650R0000B0L - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
Y002650R0000B0L
Chassis Mount Resistors Y002650R0000B0L
RES CHAS MNT 50 OHM 0.1% 5W

RES CHAS MNT 50 OHM 0.1% 5W

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 11P0171 Y002650R0000B0L
Product Name Vpr5 50R000 0.1% Vishay Foil Resistors Chassis Mount Resistors
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C221J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details