Vishay Precision Group Vpr5 1R5000 0.1% Vishay Foil Resistors Y00261R50000B0L

Description
VPR5 1R5000 0.1%
Datasheet
Description
VPR5 1R5000 0.1%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vpr5 1R5000 0.1% Vishay Foil Resistors - 58P3400 - Newark, An Avnet Company
Chicago, IL, United States
Vpr5 1R5000 0.1% Vishay Foil Resistors
58P3400
Vpr5 1R5000 0.1% Vishay Foil Resistors 58P3400
VPR5 1R5000 0.1%

VPR5 1R5000 0.1%

Supplier's Site
Chassis Mount Resistors - Y00261R50000B0L - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
Y00261R50000B0L
Chassis Mount Resistors Y00261R50000B0L
RES CHAS MNT 1.5 OHM 0.1% 5W

RES CHAS MNT 1.5 OHM 0.1% 5W

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors
Product Number 58P3400 Y00261R50000B0L
Product Name Vpr5 1R5000 0.1% Vishay Foil Resistors Chassis Mount Resistors
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R300JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details