Vishay Precision Group Vha414 134R71 0.005% Vishay Foil Resistors Y0025134R710V0L

Description
VHA414 134R71 0.005%
Description
VHA414 134R71 0.005%

Suppliers

Company
Product
Description
Supplier Links
Vha414 134R71 0.005% Vishay Foil Resistors - 58P3384 - Newark, An Avnet Company
Chicago, IL, United States
Vha414 134R71 0.005% Vishay Foil Resistors
58P3384
Vha414 134R71 0.005% Vishay Foil Resistors 58P3384
VHA414 134R71 0.005%

VHA414 134R71 0.005%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P3384
Product Name Vha414 134R71 0.005% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers
Through Hole Resistors - 1249322 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through Hole Resistors - 2019-CF1/2C124J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details