Vishay Precision Group Vha414 119R40 0.005% Vishay Foil Resistors Y0025119R400V0L

Description
VHA414 119R40 0.005%
Description
VHA414 119R40 0.005%

Suppliers

Company
Product
Description
Supplier Links
Vha414 119R40 0.005% Vishay Foil Resistors - 58P3383 - Newark, An Avnet Company
Chicago, IL, United States
Vha414 119R40 0.005% Vishay Foil Resistors
58P3383
Vha414 119R40 0.005% Vishay Foil Resistors 58P3383
VHA414 119R40 0.005%

VHA414 119R40 0.005%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P3383
Product Name Vha414 119R40 0.005% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CF10LJ-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details