Vishay Precision Group Vhp202T 9K0000 0.05% Vishay Foil Resistors Y00249K00000A9L

Description
VHP202T 9K0000 0.05%
Description
VHP202T 9K0000 0.05%

Suppliers

Company
Product
Description
Supplier Links
Vhp202T 9K0000 0.05% Vishay Foil Resistors - 58P3376 - Newark, An Avnet Company
Chicago, IL, United States
Vhp202T 9K0000 0.05% Vishay Foil Resistors
58P3376
Vhp202T 9K0000 0.05% Vishay Foil Resistors 58P3376
VHP202T 9K0000 0.05%

VHP202T 9K0000 0.05%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P3376
Product Name Vhp202T 9K0000 0.05% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R913JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details