Vishay Precision Group Vhp202T 5K7142 0.05% Vishay Foil Resistors Y00245K71420A9L

Description
VHP202T 5K7142 0.05%
Description
VHP202T 5K7142 0.05%

Suppliers

Company
Product
Description
Supplier Links
Vhp202T 5K7142 0.05% Vishay Foil Resistors - 58P3360 - Newark, An Avnet Company
Chicago, IL, United States
Vhp202T 5K7142 0.05% Vishay Foil Resistors
58P3360
Vhp202T 5K7142 0.05% Vishay Foil Resistors 58P3360
VHP202T 5K7142 0.05%

VHP202T 5K7142 0.05%

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58P3360
Product Name Vhp202T 5K7142 0.05% Vishay Foil Resistors
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details